Amplifier IC 1-Channel (Mono) Class AB 8-DMP
Amplifier IC 1-Channel (Mono) Class AB 8-DMP
IC AUDIO PWR AMP BIPO LV 8DMP
IC AUDIO PWR AMP BIPO LV 8DMP
IC AUDIO PWR AMP BIPO LV 8DMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 2129-NJM2070M-ND | NJM2070M | NJM2070M | NJM2070M | NJM2070M |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 1.8 to 15 volts | 1.8 to 15 volts | 15 to 1.8 volts | ||
| Output Power | 0.6000 watts | 0.6000 watts | 0.6000 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class AB | Class AB |