Amplifier IC 1-Channel (Mono) Class AB 8-DIP
IC AMP CLASS AB MONO 600MW 8DIP
IC AMP CLASS AB MONO 600MW 8DIP
Amplifier IC 1-Channel (Mono) Class AB 8-DIP
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 2129-NJM2070D-ND | NJM2070D | NJM2070D | NJM2070D |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||
| Supply Voltage (VS) | 1.8 to 15 volts | 15 to 1.8 volts | 1.8 to 15 volts | |
| Output Power | 0.6000 watts | 0.6000 watts | 0.6000 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |