General Purpose Amplifier 2 Circuit 8-DIP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025325-NJM2068D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 6 V/μs
Current - Input Bias: 150nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 5mA
Gain Bandwidth Product (GBP): 27MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 2 Circuit 8-DIP
IC OPAMP GP 2 CIRCUIT 8DIP
IC OPAMP GP 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual Low Noise
IC OPAMP GP 2 CIRCUIT 8DIP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2068D-ND | 025325-NJM2068D | NJM2068D | NJM2068D | NJM2068D | NJM2068D | NJM2068D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2068D | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 5 milliamps | 5 milliamps | 5 milliamps | 5 milliamps | |||
| Slew Rate | 6 V/µs | 6 V/µs | 6 V/µs | 6 V/µs | 6.00E-6 V/µs | ||
| Operating Temperature | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | -20 to 75 C (-4 to 167 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole | Through Hole |