Quad Operational Amplifier
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 025324-NJM2060M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-DMP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 9mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
General Purpose Amplifier 4 Circuit 14-DMP
IC OPAMP GP 4 CIRCUIT 14DMP
Operational Amplifiers - Op Amps Quad Op Amp
IC OPAMP GP 4 CIRCUIT 14DMP
General Purpose Amplifier 4 Circuit 14-DMP
| Rochester Electronics | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NJM2060M | 025324-NJM2060M | 2129-NJM2060M-ND | NJM2060M | NJM2060M | NJM2060M | NJM2060M |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2060M | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | ||||
| Package Type | DMP14 | 14-DMP | SOIC; "14-SOIC (0.197"", 5.00mm Width)" | Surface Mount | SOIC; 14-SOIC (0.197\", 5.00mm Width) | ||
| Life Cycle Stage | Active | Active | Active | Active | |||
| Supply Voltage (VS) | 4 to 18 volts | 8 volts | |||||
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | 9 milliamps |