Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM2060D#

Description
General Purpose Amplifier 4 Circuit 14-DIP
Request a Quote Datasheet
Description
General Purpose Amplifier 4 Circuit 14-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM2060D#-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM2060D#-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM2060D#-ND
General Purpose Amplifier 4 Circuit 14-DIP

General Purpose Amplifier 4 Circuit 14-DIP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2060D# - 100399-NJM2060D# - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2060D#
100399-NJM2060D#
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2060D# 100399-NJM2060D#
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 100399-NJM2060D# Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 4 V/μs Current - Input Bias: 40nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 9mA Gain Bandwidth Product (GBP): 10MHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 100399-NJM2060D#
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 4 V/μs
Current - Input Bias: 40nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-DIP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 9mA
Gain Bandwidth Product (GBP): 10MHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM2060D# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM2060D#
Integrated Circuits (ICs) - Linear - Amplifiers NJM2060D#
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NJM2060D# - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM2060D#
Instrumentation, OP Amps, Buffer Amps NJM2060D#
General Purpose Amplifier 4 Circuit 14-DIP

General Purpose Amplifier 4 Circuit 14-DIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2060D# - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM2060D#
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM2060D#
IC OPAMP GP 4 CIRCUIT 14DIP

IC OPAMP GP 4 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM2060D#-ND 100399-NJM2060D# NJM2060D# NJM2060D# NJM2060D#
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2060D# Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 9 milliamps 9 milliamps 9 milliamps 9 milliamps
Slew Rate 4 V/µs 4 V/µs 4.00E-6 V/µs 4 V/µs
Operating Temperature -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F) -20 to 75 C (-4 to 167 F)
Package Type DIP; "14-DIP (0.300"", 7.62mm)" DIP; 14-DIP DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Audio Amplifier ICs - 2412872 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SSOP; SOP; SSOP
Operating Range Speaker
View Details
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - ADA4860-1YRJZ-RL - 859884-ADA4860-1YRJZ-RL - Win Source Electronics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type SOT; SOT23; SOT-23-6
View Details