General Purpose Amplifier 4 Circuit 14-DMP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209170-NJM2059M
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-DMP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 7mA
Gain Bandwidth Product (GBP): 6MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Sufficient
General Purpose Amplifier 4 Circuit 14-DMP
IC OPAMP GP 4 CIRCUIT 14DMP
Operational Amplifiers - Op Amps Quad
IC OPAMP GP 4 CIRCUIT 14DMP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM2059M-ND | 209170-NJM2059M | NJM2059M | NJM2059M | NJM2059M | NJM2059M |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM2059M | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||||
| Source Current (IS) | 7 milliamps | 7 milliamps | 7 milliamps | 7 milliamps | ||
| Slew Rate | 2 V/µs | 2 V/µs | 2 V/µs | 2.00E-6 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | SOIC; "14-SOIC (0.197"", 5.00mm Width)" | 14-DMP | SOIC; 14-SOIC (0.197\", 5.00mm Width) | Surface Mount |