General Purpose Amplifier 2 Circuit 8-DMP
General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
IC OPAMP GP 2 CIRCUIT 8DMP
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM14558M#-ND | NJM14558M# | NJM14558M# | NJM14558M# |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | ||
| Source Current (IS) | 2.7 milliamps | 2.7 milliamps | 2.7 milliamps | |
| Slew Rate | 2.5 V/µs | 2.5 V/µs | 2.50E-6 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | SOIC; 8-SOIC (0.197\", 5.00mm Width) | Surface Mount |