Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13700M NJM13700M

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209168-NJM13700M Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 50 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DMP Supply Voltage - Operating: ±18V Operating Supply Current: 2.6mA Channel Output Current: 650μA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209168-NJM13700M Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 50 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DMP Supply Voltage - Operating: ±18V Operating Supply Current: 2.6mA Channel Output Current: 650μA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13700M - 209168-NJM13700M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13700M
209168-NJM13700M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13700M 209168-NJM13700M
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209168-NJM13700M Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Push-Pull Amplifier Type: Transconductance Slew Rate: 50 V/μs Current - Input Bias: 400nA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DMP Supply Voltage - Operating: ±18V Operating Supply Current: 2.6mA Channel Output Current: 650μA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209168-NJM13700M
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DMP
Supply Voltage - Operating: ±18V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJM13700M-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM13700M-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM13700M-ND
Transconductance Amplifier 2 Circuit Push-Pull 16-DMP

Transconductance Amplifier 2 Circuit Push-Pull 16-DMP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM13700M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM13700M
Integrated Circuits (ICs) - Linear - Amplifiers NJM13700M
IC OPAMP TRANSCOND 2 CIRC 16DMP

IC OPAMP TRANSCOND 2 CIRC 16DMP

Supplier's Site
Sheung Wan, Hong Kong
Transconductance Amplifiers
NJM13700M
Transconductance Amplifiers NJM13700M
Transconductance Amplifiers Dual

Transconductance Amplifiers Dual

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM13700M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM13700M
Instrumentation, OP Amps, Buffer Amps NJM13700M
Transconductance Amplifier 2 Circuit Push-Pull 16-DMP

Transconductance Amplifier 2 Circuit Push-Pull 16-DMP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13700M - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM13700M
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM13700M
IC OPAMP TRANSCOND 2 CIRC 16DMP

IC OPAMP TRANSCOND 2 CIRC 16DMP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 209168-NJM13700M 2129-NJM13700M-ND NJM13700M NJM13700M NJM13700M NJM13700M
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13700M Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Transconductance Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 18 volts 36 volts
Source Current (IS) 2.6 milliamps 2.6 milliamps 2.6 milliamps 2.6 milliamps
VOS 0.4000 millivolts 0.4000 millivolts
IBIAS 0.4000 µA 0.4000 µA
GBW 2 MHz 2 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Rail-to-Rail FET Input Operational Amplifier - ALD2704SAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 6.5 to 10 volts
Source Current (IS) 3.25 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Audio Amplifier ICs - 1698129 - RS Components, Ltd.
Specs
Standards RoHS
Supply Voltage (VS) 3 to 15 volts
Package Type DIP; PDIP; Pdip
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526JNZ - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details