Transconductance Amplifier 2 Circuit Push-Pull 16-DIP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 045202-NJM13700D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Push-Pull
Amplifier Type: Transconductance
Slew Rate: 50 V/μs
Current - Input Bias: 400nA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: ±18V
Operating Supply Current: 2.6mA
Channel Output Current: 650μA
Gain Bandwidth Product (GBP): 2MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 25
Transconductance Amplifiers Dual
IC OPAMP TRANSCOND 2 CIRC 16DIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
Transconductance Amplifier 2 Circuit Push-Pull 16-DIP
IC OPAMP TRANSCOND 2 CIRC 16DIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM13700D-ND | 045202-NJM13700D | NJM13700D | NJM13700D | NJM13700D | NJM13700D | NJM13700D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13700D | Transconductance Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | |||||
| Source Current (IS) | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | 2.6 milliamps | |||
| Slew Rate | 50 V/µs | 50 V/µs | 5.00E-5 V/µs | 50 V/µs | 50 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "16-DIP (0.300"", 7.62mm)" | DIP; 16-DIP | Through Hole | DIP; 16-DIP (0.300\", 7.62mm) | Through Hole |