Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM13404D#

Description
General Purpose Amplifier 2 Circuit 8-DIP
Request a Quote
Description
General Purpose Amplifier 2 Circuit 8-DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NJM13404 is a single-supply dual operational amplifier designed for low voltage operation, with a supply voltage range of 2V to 14V. It features low offset voltage (maximum 4mV), low bias current (maximum 150nA), and a typical slew rate of 1.2V/µs, making it suitable for audio applications and various signal amplification tasks. The amplifier operates with a typical current consumption of 2.0mA and offers a large signal voltage gain of 100dB. The device is available in multiple package types, including DIP, DMP, and others, facilitating integration into compact designs. The operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The NJM13404 is a single-supply dual operational amplifier designed for low voltage operation, with a supply voltage range of 2V to 14V. It features low offset voltage (maximum 4mV), low bias current (maximum 150nA), and a typical slew rate of 1.2V/µs, making it suitable for audio applications and various signal amplification tasks. The amplifier operates with a typical current consumption of 2.0mA and offers a large signal voltage gain of 100dB. The device is available in multiple package types, including DIP, DMP, and others, facilitating integration into compact designs. The operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM13404D#-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM13404D#-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM13404D#-ND
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13404D# - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM13404D#
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM13404D#
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM13404D# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM13404D#
Integrated Circuits (ICs) - Linear - Amplifiers NJM13404D#
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NJM13404D# - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM13404D#
Instrumentation, OP Amps, Buffer Amps NJM13404D#
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM13404D#-ND NJM13404D# NJM13404D# NJM13404D#
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 2 milliamps 2 milliamps 2 milliamps
Slew Rate 1.2 V/µs 1.20E-6 V/µs 1.2 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "8-DIP (0.300"", 7.62mm)" Through Hole DIP; 8-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1906362P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOT; SOT23; SOT-23
Number of Pins 5
View Details
TLV2252AM Low Voltage Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9566603Q2A - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 125 microamps
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 3650JG - Lingto Electronic Limited
Specs
Source Current (IS) 2.3 milliamps
Bandwidth 0.0150 MHz
View Details