Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13404D NJM13404D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060203-NJM13404D Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 14 V Operating Supply Current: 2mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060203-NJM13404D Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 14 V Operating Supply Current: 2mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13404D - 060203-NJM13404D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13404D
060203-NJM13404D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13404D 060203-NJM13404D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060203-NJM13404D Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 25nA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DIP Supply Voltage - Operating: 2 V to 14 V Operating Supply Current: 2mA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060203-NJM13404D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 25nA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: 2 V to 14 V
Operating Supply Current: 2mA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJM13404D-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM13404D-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM13404D-ND
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM13404D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM13404D
Instrumentation, OP Amps, Buffer Amps NJM13404D
General Purpose Amplifier 2 Circuit 8-DIP

General Purpose Amplifier 2 Circuit 8-DIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13404D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM13404D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM13404D
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM13404D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM13404D
Integrated Circuits (ICs) - Linear - Amplifiers NJM13404D
IC OPAMP GP 2 CIRCUIT 8DIP

IC OPAMP GP 2 CIRCUIT 8DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM13404D
Operational Amplifiers - Op Amps NJM13404D
Operational Amplifiers - Op Amps Dual Single Supply

Operational Amplifiers - Op Amps Dual Single Supply

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 060203-NJM13404D 2129-NJM13404D-ND NJM13404D NJM13404D NJM13404D NJM13404D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM13404D Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Supply Voltage (VS) 2 to 14 volts 2 volts
Source Current (IS) 2 milliamps 2 milliamps 2 milliamps 2 milliamps
VOS 0.5000 millivolts 0.5000 millivolts
IBIAS 0.0250 µA 0.0250 µA
GBW 2 MHz 2 MHz
Unlock Full Specs
to access all available technical data