NJR Corporation Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12904M(TE1) NJM12904M(TE1)

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 334534-NJM12904M(TE1 ) Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DMP Supply Voltage - Operating: 2 V to 14 V Operating Supply Current: 700μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 334534-NJM12904M(TE1 ) Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DMP Supply Voltage - Operating: 2 V to 14 V Operating Supply Current: 700μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12904M(TE1) - 334534-NJM12904M(TE1) - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12904M(TE1)
334534-NJM12904M(TE1)
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12904M(TE1) 334534-NJM12904M(TE1)
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 334534-NJM12904M(TE1 ) Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: General Purpose Slew Rate: 0.7 V/μs Current - Input Bias: 20nA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DMP Supply Voltage - Operating: 2 V to 14 V Operating Supply Current: 700μA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 1.5MHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 334534-NJM12904M(TE1)
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.7 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DMP
Supply Voltage - Operating: 2 V to 14 V
Operating Supply Current: 700μA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 1.5MHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.5MHZ Operational Amplifier IC - 687-NJM12904M(TE1) - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.5MHZ Operational Amplifier IC
687-NJM12904M(TE1)
1.5MHZ Operational Amplifier IC 687-NJM12904M(TE1)
IC OPAMP GP 1.5MHZ 8DMP Product overview: NJM12904M(TE1) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM12904M(TE1) can be used for catalog matching and distributor lookup.

IC OPAMP GP 1.5MHZ 8DMP Product overview: NJM12904M(TE1) from NJR Corporation/NJRC is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHZ. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHZ, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-NJM12904M(TE1) can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Operational Amplifiers Operational Amplifiers
Product Number 334534-NJM12904M(TE1) 687-NJM12904M(TE1)
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM12904M(TE1) 1.5MHZ Operational Amplifier IC
Supply Voltage (VS) 2 to 14 volts
Source Current (IS) 0.7000 milliamps
VOS 1 millivolts
IBIAS 0.0200 µA
GBW 1.5 MHz
Unlock Full Specs
to access all available technical data