Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5 (MTP5)
IC REG LINEAR 2.5V 200MA SOT23-5
LDO Voltage Regulators LDO ADJ High Ripple 2.5V Vo 1% 200mA
IC REG LINEAR 2.5V 200MA SOT23-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 2129-NJM12877F25-TE1TR-ND | NJM12877F25-TE1 | NJM12877F25-TE1 | NJM12877F25-TE1 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | |||
| Special Features | Input Overcurrent Protection | Enable, Soft Start |