Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM084V-TE1 NJM084V-TE1

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887264-NJM084V-TE1 Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier 4 Circuit - 14-SSOP Package: Reel - TR Package: 14-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887264-NJM084V-TE1 Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier 4 Circuit - 14-SSOP Package: Reel - TR Package: 14-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM084V-TE1 - 887264-NJM084V-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM084V-TE1
887264-NJM084V-TE1
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM084V-TE1 887264-NJM084V-TE1
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 887264-NJM084V-TE1 Operating Temperature Range: -40°C ~ 85°C Features: J-FET Amplifier 4 Circuit - 14-SSOP Package: Reel - TR Package: 14-LSSOP (0.173", 4.40mm Width) Mounting: Surface Mount Part Status: Obsolete Categories: Integrated Circuits (ICs) Case / Package: 14-SSOP ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 2000

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887264-NJM084V-TE1
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier 4 Circuit - 14-SSOP
Package: Reel - TR
Package: 14-LSSOP (0.173", 4.40mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 14-SSOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 2000

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJM084V-TE1TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM084V-TE1TR-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM084V-TE1TR-ND
J-FET Amplifier 4 Circuit 14-SSOP

J-FET Amplifier 4 Circuit 14-SSOP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM084V-TE1 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM084V-TE1
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM084V-TE1
IC OPAMP JFET 4 CIRCUIT 14SSOP

IC OPAMP JFET 4 CIRCUIT 14SSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM084V-TE1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM084V-TE1
Instrumentation, OP Amps, Buffer Amps NJM084V-TE1
J-FET Amplifier 4 Circuit 14-SSOP

J-FET Amplifier 4 Circuit 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM084V-TE1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM084V-TE1
Integrated Circuits (ICs) - Linear - Amplifiers NJM084V-TE1
IC OPAMP JFET 4 CIRCUIT 14SSOP

IC OPAMP JFET 4 CIRCUIT 14SSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 887264-NJM084V-TE1 2129-NJM084V-TE1TR-ND NJM084V-TE1 NJM084V-TE1 NJM084V-TE1
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM084V-TE1 Instrumentation, Op Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SSOP; SOP; 14-SSOP "14-LSSOP (0.173"", 4.40mm Width)" SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width) 14-LSSOP (0.173, 4.40mm Width)
Source Current (IS) 6 milliamps 6 milliamps 6 milliamps
Slew Rate 13 V/µs 13 V/µs 1.30E-5 V/µs
Standards RoHS
Unlock Full Specs
to access all available technical data