J-FET Amplifier 2 Circuit 8-DMP
IC OPAMP JFET 2 CIRCUIT 8DMP
IC OPAMP JFET 2 CIRCUIT 8DMP
J-FET Amplifier 2 Circuit 8-DMP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM082BM-TE3TR-ND | NJM082BM-TE3 | NJM082BM-TE3 | NJM082BM-TE3 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | |
| Slew Rate | 13 V/µs | 1.30E-5 V/µs | 13 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | 8-SOIC (0.197, 5.00mm Width) | SOIC; 8-SOIC (0.197\", 5.00mm Width) | |
| Supply Voltage (VS) | 36 volts |