Nisshinbo Micro Devices Inc. Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074D NJM074D

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209166-NJM074D Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 6mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209166-NJM074D Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 6mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074D - 209166-NJM074D - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074D
209166-NJM074D
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074D 209166-NJM074D
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 209166-NJM074D Packaging: Tube/Rail Number of Circuits: 4 Mounting: Through Hole Amplifier Type: J-FET Slew Rate: 13 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -20°C to 75°C Case / Package: 14-DIP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 6mA Gain Bandwidth Product (GBP): 3MHz Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance Quantity per package: 25

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 209166-NJM074D
Packaging: Tube/Rail
Number of Circuits: 4
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -20°C to 75°C
Case / Package: 14-DIP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 6mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 25

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 2129-NJM074D-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM074D-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM074D-ND
J-FET Amplifier 4 Circuit 14-DIP

J-FET Amplifier 4 Circuit 14-DIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM074D - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NJM074D
Instrumentation, OP Amps, Buffer Amps NJM074D
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
NJM074D
Operational Amplifiers - Op Amps NJM074D
Operational Amplifiers - Op Amps Quad

Operational Amplifiers - Op Amps Quad

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM074D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM074D
Integrated Circuits (ICs) - Linear - Amplifiers NJM074D
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NJM074D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM074D
Instrumentation, OP Amps, Buffer Amps NJM074D
J-FET Amplifier 4 Circuit 14-DIP

J-FET Amplifier 4 Circuit 14-DIP

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074D - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM074D
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM074D
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 209166-NJM074D 2129-NJM074D-ND NJM074D NJM074D NJM074D NJM074D NJM074D
Product Name Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM074D Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 4 to 18 volts 8 volts 8 volts
Source Current (IS) 6 milliamps 6 milliamps 6 milliamps 6 milliamps
VOS 3 millivolts 5 millivolts 5 millivolts
IBIAS 3.00E-5 µA 3.00E-5 µA 3.00E-5 µA
GBW 3 MHz 3 MHz 3 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD602JNZ - Lingto Electronic Limited
Specs
Source Current (IS) 11 milliamps
Bandwidth 35 MHz
View Details
Precision Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1726GSAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
Op Amps - 2484288 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; SOP-8
Number of Pins 8
View Details