J-FET Amplifier 4 Circuit 14-SOP
IC OPAMP JFET 4 CIRCUIT 14SOP
J-FET Amplifier 4 Circuit 14-SOP
Operational Amplifiers - Op Amps Dual J-FET Op Amp 4 to 18V 10mV 3MHz
IC OPAMP JFET 4 CIRCUIT 14SOP
IC OPAMP JFET 4 CIRCUIT 14SOP
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM074CG-TE2TR-ND | NJM074CG-TE2 | NJM074CG-TE2 | NJM074CG-TE2 | NJM074CG-TE2 | NJM074CG-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 1.4 milliamps | 1.4 milliamps | 1.4 milliamps | |||
| Slew Rate | 13 V/µs | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 14-SOIC (0.154\", 3.90mm Width) | 14-SOIC (0.154, 3.90mm Width) | ||
| Supply Voltage (VS) | 8 volts | 36 volts |