Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM072M

Description
J-FET Amplifier 2 Circuit 8-DMP
Request a Quote Datasheet
Description
J-FET Amplifier 2 Circuit 8-DMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM072M-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM072M-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM072M-ND
J-FET Amplifier 2 Circuit 8-DMP

J-FET Amplifier 2 Circuit 8-DMP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM072M - 060199-NJM072M - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM072M
060199-NJM072M
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM072M 060199-NJM072M
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 060199-NJM072M Packaging: Tube/Rail Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: J-FET Slew Rate: 20 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 3mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DMP Supply Voltage - Operating: ±4 V to 18 V Operating Supply Current: 3mA Gain Bandwidth Product (GBP): 5MHz Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060199-NJM072M
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DMP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 3mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM072M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM072M
Integrated Circuits (ICs) - Linear - Amplifiers NJM072M
IC OPAMP JFET 2 CIRCUIT 8DMP

IC OPAMP JFET 2 CIRCUIT 8DMP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NJM072M - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NJM072M
Instrumentation, OP Amps, Buffer Amps NJM072M
IC OPAMP JFET 2 CIRCUIT 8DMP

IC OPAMP JFET 2 CIRCUIT 8DMP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM072M - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM072M
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM072M
IC OPAMP JFET 2 CIRCUIT 8DMP

IC OPAMP JFET 2 CIRCUIT 8DMP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM072M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM072M
Instrumentation, OP Amps, Buffer Amps NJM072M
J-FET Amplifier 2 Circuit 8-DMP

J-FET Amplifier 2 Circuit 8-DMP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM072M-ND 060199-NJM072M NJM072M NJM072M NJM072M NJM072M
Product Name Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM072M Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 3 milliamps 3 milliamps 3 milliamps 3 milliamps
Slew Rate 13 V/µs 20 V/µs 1.30E-5 V/µs 13 V/µs 13 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOIC; "8-SOIC (0.197"", 5.00mm Width)" 8-DMP Surface Mount Surface Mount SOIC; 8-SOIC (0.197\", 5.00mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD1721ESAL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 0.1200 milliamps
Slew Rate 1 V/µs
View Details
4 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD585SE/883B - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 2 MHz
View Details
Analog - MTLM101AMH - Micross Components, Inc.
Micross Components, Inc.
View Details
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC1104RVKR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details