The NJM072D is a dual JFET input operational amplifier designed for applications requiring low input bias and offset currents, high input impedance, and fast slew rates. It operates within a supply voltage range of ±4V to ±18V and features a typical input resistance of 10^12,Ѷ, making it suitable for high-fidelity audio applications. The amplifier has a high slew rate of 13V/µs and a wide unity gain bandwidth of 5MHz, which enhances its performance in various signal processing tasks. The NJM072D is characterized by low harmonic distortion and noise, contributing to its effectiveness in audio amplification. However, it may exhibit instability in certain configurations, such as voltage followers, which should be considered during design. The device is available in multiple package options, including DIP8, DMP8, SSOP8, and SIP8, allowing for flexibility in integration into different circuit designs. The operational temperature range is specified from -40°C to +85°C, ensuring reliability in diverse environmental conditions.
J-FET Amplifier 2 Circuit 8-DIP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060197-NJM072D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 20 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 3mA
Gain Bandwidth Product (GBP): 5MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 50
J-FET Amplifier 2 Circuit 8-DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM072D-ND | 060197-NJM072D | NJM072D | NJM072D | NJM072D | NJM072D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM072D | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | ||||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | 3 milliamps | ||
| Slew Rate | 13 V/µs | 20 V/µs | 13 V/µs | 1.30E-5 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) | Through Hole |