J-FET Amplifier 2 Circuit 8-SOP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 887262-NJM072BE
Operating Temperature Range: -40°C ~ 85°C
Features: J-FET Amplifier 2 Circuit - 8-SOP
Package: Tube
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOP
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 100
J-FET Amplifier 2 Circuit 8-SOP
Operational Amplifiers - Op Amps Dual J-Fet Input Op Amp
IC OPAMP JFET 2 CIRCUIT 8SOP
IC OPAMP JFET 2 CIRCUIT 8SOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM072BE-ND | 887262-NJM072BE | NJM072BE | NJM072BE | NJM072BE | NJM072BE |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM072BE | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | |||
| Slew Rate | 13 V/µs | 13 V/µs | 1.30E-5 V/µs | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOP; 8-SOP | SOIC; 8-SOIC (0.154\", 3.90mm Width) | 8-SOIC (0.154, 3.90mm Width) | ||
| Standards | RoHS |