Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 060195-NJM072BD
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Amplifier Type: J-FET
Slew Rate: 13 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 3mV
Family Name: NJM072B
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DIP
Supply Voltage - Operating: ±4 V to 18 V
Operating Supply Current: 3mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): OP297FPZ; AD708JNZ; OP270GP;
Introduction Date: September 02, 1999
ECCN: EAR99
Estimated EOL Date: 2019
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 50
J-FET Amplifier 2 Circuit 8-DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
Operational Amplifiers - Op Amps Dual
IC OPAMP JFET 2 CIRCUIT 8DIP
J-FET Amplifier 2 Circuit 8-DIP
IC OPAMP JFET 2 CIRCUIT 8DIP
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060195-NJM072BD | 2129-NJM072BD-ND | NJM072BD | NJM072BD | 564-NJM072BD | NJM072BD | NJM072BD |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM072BD | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP JFET 2 CIRCUIT 8DIP | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 4 to 18 volts | 8 volts | |||||
| Source Current (IS) | 3 milliamps | 3 milliamps | 3 milliamps | 3 milliamps | |||
| VOS | 3 millivolts | 3 millivolts | |||||
| IBIAS | 3.00E-5 µA | 3.00E-5 µA | |||||
| GBW | 3 MHz | 3 MHz |