Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM064V-TE2

Description
J-FET Amplifier 4 Circuit 14-SSOP
Request a Quote Datasheet
Description
J-FET Amplifier 4 Circuit 14-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM064V-TE2TR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM064V-TE2TR-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM064V-TE2TR-ND
J-FET Amplifier 4 Circuit 14-SSOP

J-FET Amplifier 4 Circuit 14-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps -  - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Manufacturer: Nisshinbo Micro Devices Inc. Alternative Parts (Cross-Reference): Cross Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel (TR) Product Status: Obsolete Amplifier Type: J-FET Number of Circuits: 4 Gain Bandwidth Product: 1 MHz Current - Input Bias: 2 pA Voltage - Input Offset: 3 mV Current - Supply: 200µA

Manufacturer: Nisshinbo Micro Devices Inc.
Alternative Parts (Cross-Reference): Cross
Category: Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Product Status: Obsolete
Amplifier Type: J-FET
Number of Circuits: 4
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 3 mV
Current - Supply: 200µA

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM064V-TE2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM064V-TE2
Integrated Circuits (ICs) - Linear - Amplifiers NJM064V-TE2
IC OPAMP JFET 4 CIRCUIT 14SSOP

IC OPAMP JFET 4 CIRCUIT 14SSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM064V-TE2 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM064V-TE2
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM064V-TE2
IC OPAMP JFET 4 CIRCUIT 14SSOP

IC OPAMP JFET 4 CIRCUIT 14SSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM064V-TE2 - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
NJM064V-TE2
Instrumentation, OP Amps, Buffer Amps NJM064V-TE2
IC OPAMP JFET 4 CIRCUIT 14SSOP

IC OPAMP JFET 4 CIRCUIT 14SSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - NJM064V-TE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM064V-TE2
Instrumentation, OP Amps, Buffer Amps NJM064V-TE2
J-FET Amplifier 4 Circuit 14-SSOP

J-FET Amplifier 4 Circuit 14-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM064V-TE2TR-ND NJM064V-TE2 NJM064V-TE2 NJM064V-TE2 NJM064V-TE2
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) Linear Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Source Current (IS) 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps
Slew Rate 3.5 V/µs 3.50E-6 V/µs 3.5 V/µs 3.5 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type "14-LSSOP (0.173"", 4.40mm Width)" 14-LSSOP (0.173, 4.40mm Width) Surface Mount SSOP; SOP; 14-LSSOP (0.173\", 4.40mm Width)
VOS 3 millivolts 3 millivolts 3 millivolts
Unlock Full Specs
to access all available technical data

Similar Products

Precision Dual Low Power CMOS Operational Amplifier - ALD2732ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 4 to 10 volts
Source Current (IS) 1.75 milliamps
IBIAS 1.00E-5 µA
View Details
5 suppliers
INA133 High-Speed, Precision Difference Amplifiers - INA133UA/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
8 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-0722301VFA - Lingto Electronic Limited
Specs
Source Current (IS) 37.7 milliamps
Bandwidth 250 MHz
View Details