J-FET Amplifier 4 Circuit 14-DMP
Win Source Part Number: 1159667-NJM064M-TE2
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel (TR)
Number of Circuits: 4
Standard Package: 2,000
Mounting: SMD (SMT)
Amplifier Type: J-FET
Slew Rate: 3.5V/µs
Gain Bandwidth Product: 1 MHz
Current - Input Bias: 2 pA
Voltage - Input Offset: 3 mV
Current - Supply: 200µA
Package / Case: 14-SOIC (0.197", 5.00mm Width)
Supplier Device Package: 14-DMP
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): NJM064M(TE2); NJM064M-(TE2);
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
HTSUS: 8542.33.0001
Mfr: Nisshinbo Micro Devices Inc.
Other Names: 190-NJM064M-TE2TR,21
Product Status: Obsolete
Voltage - Supply Span (Min): 4 V
Voltage - Supply Span (Max): 36 V
IC OPAMP JFET 4 CIRCUIT 14DMP
IC OPAMP JFET 4 CIRCUIT 14DMP
J-FET Amplifier 4 Circuit 14-DMP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM064M-TE2TR-ND | 1159667-NJM064M-TE2 | NJM064M-TE2 | NJM064M-TE2 | NJM064M-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | |
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "14-SOIC (0.197"", 5.00mm Width)" | 14-SOIC (0.197", 5.00mm Width) | 14-SOIC (0.197, 5.00mm Width) | SOIC; 14-SOIC (0.197\", 5.00mm Width) | |
| VOS | 3 millivolts | 3 millivolts |