J-FET Amplifier 4 Circuit 14-DMP
IC OPAMP JFET 4 CIRCUIT 14DMP
IC OPAMP JFET 4 CIRCUIT 14DMP
IC OPAMP JFET 4 CIRCUIT 14DMP
J-FET Amplifier 4 Circuit 14-DMP
| DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM064M-TE1TR-ND | NJM064M-TE1 | NJM064M-TE1 | NJM064M-TE1 | NJM064M-TE1 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | 3.5 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | SOIC; "14-SOIC (0.197"", 5.00mm Width)" | Surface Mount | 14-SOIC (0.197, 5.00mm Width) | SOIC; 14-SOIC (0.197\", 5.00mm Width) | |
| Supply Voltage (VS) | 4 volts | 36 volts |