Nisshinbo Micro Devices Inc. Instrumentation, Op Amps, Buffer Amps NJM064D#

Description
J-FET Amplifier 4 Circuit 14-DIP
Request a Quote
Description
J-FET Amplifier 4 Circuit 14-DIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NJM064D is a J-FET input operational amplifier designed for low-power applications, featuring a high input impedance of approximately 10^12 ohms and a low operating current of 200 µA per circuit. It operates within a supply voltage range of ±2V to ±18V and offers a high slew rate of 3.5 V/µs, making it suitable for applications requiring fast signal processing. The amplifier has a typical unity gain bandwidth of 1 MHz and maintains a low input offset voltage of up to 15 mV. The NJM064D is available in various package options, including DIP8, DMP8, SSOP8, and others, providing flexibility for integration into different designs. Its operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.

Datasheet Summary
Powered by GS/AI

The NJM064D is a J-FET input operational amplifier designed for low-power applications, featuring a high input impedance of approximately 10^12 ohms and a low operating current of 200 µA per circuit. It operates within a supply voltage range of ±2V to ±18V and offers a high slew rate of 3.5 V/µs, making it suitable for applications requiring fast signal processing. The amplifier has a typical unity gain bandwidth of 1 MHz and maintains a low input offset voltage of up to 15 mV. The NJM064D is available in various package options, including DIP8, DMP8, SSOP8, and others, providing flexibility for integration into different designs. Its operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments.

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 2129-NJM064D#-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
2129-NJM064D#-ND
Instrumentation, Op Amps, Buffer Amps 2129-NJM064D#-ND
J-FET Amplifier 4 Circuit 14-DIP

J-FET Amplifier 4 Circuit 14-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - NJM064D# - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
NJM064D#
Integrated Circuits (ICs) - Linear - Amplifiers NJM064D#
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM064D# - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
NJM064D#
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps NJM064D#
IC OPAMP JFET 4 CIRCUIT 14DIP

IC OPAMP JFET 4 CIRCUIT 14DIP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - NJM064D# - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
NJM064D#
Instrumentation, OP Amps, Buffer Amps NJM064D#
J-FET Amplifier 4 Circuit 14-DIP

J-FET Amplifier 4 Circuit 14-DIP

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 2129-NJM064D#-ND NJM064D# NJM064D# NJM064D#
Product Name Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS
Source Current (IS) 0.2000 milliamps 0.2000 milliamps 0.2000 milliamps
Slew Rate 3.5 V/µs 3.50E-6 V/µs 3.5 V/µs
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type DIP; "14-DIP (0.300"", 7.62mm)" Through Hole DIP; 14-DIP (0.300\", 7.62mm)
Unlock Full Specs
to access all available technical data

Similar Products

Quad Ultra Micropower Rail-to-Rail CMOS Operational Amplifier - ALD4706BPBL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.0500 milliamps
IBIAS 2.00E-5 µA
View Details
5 suppliers
Operational Amplifier IC - 687-CLC446AJE - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 2000 V/µs
Bandwidth 400 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Audio Amplifier ICs - 9210773 - RS Components, Ltd.
Specs
Standards RoHS
Package Type SOP; MSOP; Msop
Operating Range Speaker
View Details