J-FET Amplifier 4 Circuit 14-SOP
Operational Amplifiers - Op Amps Dual J-FET Op Amp 4 to 18V 15mV 200uA
IC OPAMP JFET 4 CIRCUIT 14SOP
J-FET Amplifier 4 Circuit 14-SOP
IC OPAMP JFET 4 CIRCUIT 14SOP
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM064CAG-TE2TR-ND | NJM064CAG-TE2 | NJM064CAG-TE2 | NJM064CAG-TE2 | NJM064CAG-TE2 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||
| Slew Rate | 3.5 V/µs | 3.5 V/µs | 3.50E-6 V/µs | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | SOIC; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; 14-SOIC (0.154\", 3.90mm Width) | Surface Mount | ||
| Standards | RoHS |