IC OPAMP JFET 2 CIRCUIT 8SOP
J-FET Amplifier 2 Circuit 8-SOP
IC OPAMP JFET 2 CIRCUIT 8SOP
Operational Amplifiers - Op Amps Dual J-FET Op Amp 2 to 18V 15mV 200uA
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | NJM062CAG-TE2 | NJM062CAG-TE2 | NJM062CAG-TE2 | NJM062CAG-TE2 |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Supply Voltage (VS) | 4 volts | |||
| Slew Rate | 3.50E-6 V/µs | 3.5 V/µs | ||
| Package Type | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | ||
| Life Cycle Stage | Active | Active | ||
| Standards | RoHS |