General Purpose Amplifier 2 Circuit 8-DMP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 253305-NJM022BM
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
IC OPAMP GP 2 CIRCUIT 8DMP
General Purpose Amplifier 2 Circuit 8-DMP
IC OPAMP GP 2 CIRCUIT 8DMP
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-NJM022BM-ND | 253305-NJM022BM | NJM022BM | NJM022BM | NJM022BM |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - NJM022BM | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 0.2500 milliamps | 0.2500 milliamps | 0.2500 milliamps | ||
| Slew Rate | 1 V/µs | 1 V/µs | 1.00E-6 V/µs | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.197"", 5.00mm Width)" | SOIC; 8-SOIC (0.197\", 5.00mm Width) | 8-SOIC (0.197, 5.00mm Width) | ||
| Standards | RoHS |