ULTRA-LOW QUIESCENT CURRENT (IQ
ULTRA-LOW QUIESCENT CURRENT (IQ
ULTRA-LOW QUIESCENT CURRENT (IQ
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 2129-NC4650ZA270AE2STR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Boost |
| Output Voltage Type | Fixed |
| Package Type | Other; 6-XFBGA, WLCSP |
| Special Features | Synchronous Rectification |