IC REG BUCK 3.3V 2A 8WLCSP
IC REG BUCK 3.3V 2A 8WLCSP
IC REG BUCK 3.3V 2A 8WLCSP
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 2A 8-XFBGA, WLCSP
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 2129-NC2600ZA330AE2SDKR-ND | NC2600ZA330AE2S |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | |
| Output Voltage Type | Fixed | Fixed; Fixed |
| Package Type | Other; 8-XFBGA, WLCSP | Other; 8-XFBGA, WLCSP |
| Output Voltage | 3.3 volts | 3.3 to ? volts |
| IOUT | 2 amps | 2 amps |