Audio Amplifier 2 Circuit 8-SOP
IC AUDIO 2 CIRCUIT 8SOP
Audio Amplifier 2 Circuit 8-SOP
IC AUDIO 2 CIRCUIT 8SOP
IC AUDIO 2 CIRCUIT 8SOP
Audio Amplifiers J-FET Input Dual Op Amp
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-MUSES8920E-ND | MUSES8920E | MUSES8920E | MUSES8920E | MUSES8920E | MUSES8920E |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | |||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; 8-SOIC (0.154\", 3.90mm Width) | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | ||
| Standards | RoHS |