Audio Amplifier 2 Circuit 8-DIP
Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 886546-MUSES8920D
Operating Temperature Range: -40°C ~ 125°C
Features: Audio Amplifier 2 Circuit - 8-DIP
Package: 8-DIP (0.300", 7.62mm)
Package: Tube
Mounting: Through Hole
Family Name: MUSES8920
Categories: Integrated Circuits (ICs)
Case / Package: 8-DIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
Quantity per package: 100
Estimated Pruduction Lead Time: 35 Weeks
HTSUS: 8542.33.0001
Audio Amplifiers J-FET Input Dual Op Amp
IC AUDIO 2 CIRCUIT 8DIP
Audio Amplifier 2 Circuit 8-DIP
IC AUDIO 2 CIRCUIT 8DIP
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 2129-MUSES8920D-ND | 886546-MUSES8920D | MUSES8920D | MUSES8920D | MUSES8920D | MUSES8920D |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MUSES8920D | Audio Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Source Current (IS) | 9 milliamps | 9 milliamps | 9 milliamps | |||
| Slew Rate | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Package Type | DIP; "8-DIP (0.300"", 7.62mm)" | DIP; 8-DIP | DIP; 8-DIP (0.300\", 7.62mm) | 8-DIP (0.300, 7.62mm) | ||
| Standards | RoHS |