Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 1081209-MUSES8820E
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 5 V/μs
Current - Input Bias: 100nA
Voltage - Input Offset: 300μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-EMP
Supply Voltage - Operating: ±3.5 V to 16 V
Operating Supply Current: 8mA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 11MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Audio Amplifier 2 Circuit 8-SOP
IC AUDIO 2 CIRCUIT 8SOP
IC AUDIO 2 CIRCUIT 8SOP
Audio Amplifier 2 Circuit 8-SOP
Audio Amplifiers High Quality Audio Dual Op Amp
IC AUDIO 2 CIRCUIT 8SOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 1081209-MUSES8820E | 2129-MUSES8820E-ND | MUSES8820E | MUSES8820E | MUSES8820E | MUSES8820E | MUSES8820E |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MUSES8820E | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Supply Voltage (VS) | 3.5 to 16 volts | 7 volts | 7 volts | ||||
| Source Current (IS) | 8 milliamps | 8 milliamps | 8 milliamps | 8 milliamps | |||
| VOS | 0.3000 millivolts | 0.3000 millivolts | 0.3000 millivolts | ||||
| IBIAS | 0.1000 µA | 0.1000 µA | 0.1000 µA | ||||
| GBW | 11 MHz | 11 MHz | 11 MHz |