Nisshinbo Micro Devices Inc. Integrated Circuits (ICs) Audio Special Purpose MUSES72323V-TE1

Description
Manufacturer: Nisshinbo Micro Devices Inc. Category: Integrated Circuits (ICs) Audio Special Purpose Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Audio Tone Processor Applications: Audio Systems Voltage - Supply: 3V ~ 5.5V, ±10V ~ 18V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 32-LSSOP (0.220", 5.60mm Width)
Request a Quote Datasheet
Description
Manufacturer: Nisshinbo Micro Devices Inc. Category: Integrated Circuits (ICs) Audio Special Purpose Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Audio Tone Processor Applications: Audio Systems Voltage - Supply: 3V ~ 5.5V, ±10V ~ 18V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 32-LSSOP (0.220", 5.60mm Width)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) Audio Special Purpose - MUSES72323V-TE1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) Audio Special Purpose
MUSES72323V-TE1
Integrated Circuits (ICs) Audio Special Purpose MUSES72323V-TE1
Manufacturer: Nisshinbo Micro Devices Inc. Category: Integrated Circuits (ICs) Audio Special Purpose Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Function: Audio Tone Processor Applications: Audio Systems Voltage - Supply: 3V ~ 5.5V, ±10V ~ 18V Operating Temperature: -40°C ~ 85°C (TA) Mounting Type: Surface Mount Package / Case: 32-LSSOP (0.220", 5.60mm Width)

Manufacturer: Nisshinbo Micro Devices Inc.
Category: Integrated Circuits (ICs) Audio Special Purpose
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Function: Audio Tone Processor
Applications: Audio Systems
Voltage - Supply: 3V ~ 5.5V, ±10V ~ 18V
Operating Temperature: -40°C ~ 85°C (TA)
Mounting Type: Surface Mount
Package / Case: 32-LSSOP (0.220", 5.60mm Width)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Audio Transducers and Buzzers
Product Number MUSES72323V-TE1
Product Name Integrated Circuits (ICs) Audio Special Purpose
Unlock Full Specs
to access all available technical data

Similar Products

Buzzer/Horn/Alarm - 15039583 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Piezo Buzzers - 7675364P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Tone Continuous
Sound Pressure Level 94 dB
View Details
Schaltbau JA224B - Multi-tone buzzer for up to 9 different warning tones -  - Schaltbau GmbH
Specs
Features EN 50121-3-2, EN 50128, EN 50155
Sound Pressure Level 80 to 100 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzer/Components3.2Hz - PL0544 - Audiowell Electronics (Guangdong) Co., Ltd.
Audiowell Electronics (Guangdong) Co., Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 34.55 mm (1.36 inch)
View Details