NJR Corporation Audio Special Purpose - MUSES72320V-TE2 MUSES72320V-TE2

Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 208935-MUSES72320V-T E2 Packaging: Tube/Rail Specifications: -111.5dB Applications: Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOP Purpose: Volume Control Supply Voltage - Operating: 8.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 208935-MUSES72320V-T E2 Packaging: Tube/Rail Specifications: -111.5dB Applications: Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOP Purpose: Volume Control Supply Voltage - Operating: 8.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - MUSES72320V-TE2 - 208935-MUSES72320V-TE2 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - MUSES72320V-TE2
208935-MUSES72320V-TE2
Audio Special Purpose - MUSES72320V-TE2 208935-MUSES72320V-TE2
Manufacturer: NJR Corporation/NJRC Win Source Part Number: 208935-MUSES72320V-T E2 Packaging: Tube/Rail Specifications: -111.5dB Applications: Professional Audio Number of Channels: 2 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 32-SSOP Purpose: Volume Control Supply Voltage - Operating: 8.5 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: NJR Corporation/NJRC
Win Source Part Number: 208935-MUSES72320V-TE2
Packaging: Tube/Rail
Specifications: -111.5dB
Applications: Professional Audio
Number of Channels: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 32-SSOP
Purpose: Volume Control
Supply Voltage - Operating: 8.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
MUSES72320V-TE2
Audio Amplifiers MUSES72320V-TE2
Audio Amplifiers 18V Operation 2-CH Electronic Volume

Audio Amplifiers 18V Operation 2-CH Electronic Volume

Buy Now Datasheet
Audio Special Purpose - MUSES72320V-TE2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
MUSES72320V-TE2
Audio Special Purpose MUSES72320V-TE2
Audio Volume Control 2 Channel 32-SSOP

Audio Volume Control 2 Channel 32-SSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Operational Amplifiers Audio Amplifier Chips
Product Number 208935-MUSES72320V-TE2 MUSES72320V-TE2 MUSES72320V-TE2
Product Name Audio Special Purpose - MUSES72320V-TE2 Audio Amplifiers Audio Special Purpose
Supply Voltage (VS) 8.5 to 18 volts 8.5 to 18 volts
Unlock Full Specs
to access all available technical data