Nippon Chemi-Con Corporation Resistor TNR20V821K

Description
METAL OXIDE VARISTORS, V SERIES, CERAMIC CAPACITORS, MAX. ALLOWABLE VOLTAGE:510VAC 670VDC, MAX. PEAK: 7500A/1 TIME, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY
Description
METAL OXIDE VARISTORS, V SERIES, CERAMIC CAPACITORS, MAX. ALLOWABLE VOLTAGE:510VAC 670VDC, MAX. PEAK: 7500A/1 TIME, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Resistor - 211227161 - Radwell International
Willingboro, NJ, United States
Resistor
211227161
Resistor 211227161
METAL OXIDE VARISTORS, V SERIES, CERAMIC CAPACITORS, MAX. ALLOWABLE VOLTAGE:510VAC 670VDC, MAX. PEAK: 7500A/1 TIME, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY

METAL OXIDE VARISTORS, V SERIES, CERAMIC CAPACITORS, MAX. ALLOWABLE VOLTAGE:510VAC 670VDC, MAX. PEAK: 7500A/1 TIME, 2 LEADS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Resistors
Product Number 211227161
Product Name Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details