Win Source Part Number: 1360941-TND20V-431KB
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs
Package: Tape & Reel
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 58 pct.
MSL Level: 1 (Unlimited)
Mfr: United Chemi-Con
Series: V
Product Status: Active
Package / Case: Disc
Base Product Number: TND20
Mounting Type: Through Hole
HTSUS: 8533.40.4000
REACH Status: REACH Unaffected
ECCN: EAR99
Capacitance @ Frequency: 1300 pF @ 1 kHz
Number of Circuits: 1
Maximum AC Volts: 275 V
Maximum DC Volts: 350 V
Varistor Voltage (Min): 387 V
Varistor Voltage (Typ): 430 V
Varistor Voltage (Max): 473 V
Current - Surge: 10 kA
Energy: 215J
VARISTOR 430V 10KA DISC
VARISTOR 430V 10KA DISC
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1360941-TND20V-431KB00AAA0 | TND20V-431KB00AAA0 | TND20V-431KB00AAA0 |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Circuit Protection - Transient Voltage Suppressors (TVS) - Varistors, MOVs | Varistors, MOVs |
| Package | Disc | Through Hole |