Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1146951-TND14V-390KB
Capacitance: 9 nF
Clamping Voltage: 77 V
Voltage Tolerance: 10 %
Clamping Current: 10 A
Varistor Voltage: 39 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Limited
Depth: 4.9 mm
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Voltage Rating (AC): 25 V
Max Voltage Rating (DC): 30 V
Lead Pitch: 7.5 mm
Max Surge Current: 2 kA
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
| Win Source Electronics | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1146951-TND14V-390KB00AAA0 |
| Product Name | TVS - TVS - Varistors, MOVs - TND14V-390KB00AAA0 |
| RoHS Compliant | RoHS |
| Package | Radial |
| VC | 77 volts |