United Chemi-Con, Inc. OEM Parts - OEM Parts (T - Z) - THCR60E1E226ZT THCR60E1E226ZT

Description
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990446-THCR60E1E226Z T Mounting: SMD (SMT) Capacitance: 22 µF Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 25 V Dielectric: Y5U
Request a Quote
Description
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990446-THCR60E1E226Z T Mounting: SMD (SMT) Capacitance: 22 µF Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 25 V Dielectric: Y5U
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (T - Z) - THCR60E1E226ZT - 990446-THCR60E1E226ZT - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (T - Z) - THCR60E1E226ZT
990446-THCR60E1E226ZT
OEM Parts - OEM Parts (T - Z) - THCR60E1E226ZT 990446-THCR60E1E226ZT
Manufacturer: United Chemi-Con Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 990446-THCR60E1E226Z T Mounting: SMD (SMT) Capacitance: 22 µF Number of Pins: 2 Categories: OEM Parts(T-Z) Case / Package: 2220 Popularity: Low Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Shortage RoHS: Compliant Voltage Rating (DC): 25 V Dielectric: Y5U

Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 990446-THCR60E1E226ZT
Mounting: SMD (SMT)
Capacitance: 22 µF
Number of Pins: 2
Categories: OEM Parts(T-Z)
Case / Package: 2220
Popularity: Low
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Voltage Rating (DC): 25 V
Dielectric: Y5U

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 990446-THCR60E1E226ZT
Product Name OEM Parts - OEM Parts (T - Z) - THCR60E1E226ZT
Unlock Full Specs
to access all available technical data