Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006894-TCD41E1E106M
Capacitance: 10 µF
Tolerance: 20 %
Categories: OEM Parts(T-Z)
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Through Hole
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Lead Pitch: 5 mm
Dielectric: Y5U
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1006894-TCD41E1E106M |
| Product Name | OEM Parts - OEM Parts (T - Z) - TCD41E1E106M |