Manufacturer: United Chemi-Con
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1098606-TCCS70E1E106
Packaging: Tape and Reel
Mounting: SMD (SMT)
Capacitance: 10 µF
Tolerance: 20 %
Categories: OEM Parts(T-Z)
Case / Package: 3025
Popularity: Low
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -55 °C
| Win Source Electronics | |
|---|---|
| Product Category | Capacitors |
| Product Number | 1098606-TCCS70E1E106MT |
| Product Name | OEM Parts - OEM Parts (T - Z) - TCCS70E1E106MT |
| RoHS Compliant | Yes |
| Electrostatic Capacitors | Ceramic Composition |
| Capacitance Range | 10 microF |