Nippon Chemi-Con Corporation Bearing TAF253320

Description
MACHINED NEEDLE ROLLER BEARINGS, METRIC - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY
Description
MACHINED NEEDLE ROLLER BEARINGS, METRIC - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 44697793 - Radwell International
Willingboro, NJ, United States
Bearing
44697793
Bearing 44697793
MACHINED NEEDLE ROLLER BEARINGS, METRIC - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

MACHINED NEEDLE ROLLER BEARINGS, METRIC - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 44697793
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RBU14016UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 5.5118 inch (140.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MPYR: Plain Yoke Type - MPYR-50 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 15.0000 inch (381.000 mm)
Overall Width 33.0000 inch (838.200 mm)
View Details
Roller Bearings - 1469297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 0.6299 inch (16.000 mm)
View Details