Nippon Chemi-Con Corporation Bearing RNA4908

Description
MACHINED NEEDLE ROLLER BEARINGS, ISO STANDARD - SERIES 49 - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY
Description
MACHINED NEEDLE ROLLER BEARINGS, ISO STANDARD - SERIES 49 - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54768003 - Radwell International
Willingboro, NJ, United States
Bearing
54768003
Bearing 54768003
MACHINED NEEDLE ROLLER BEARINGS, ISO STANDARD - SERIES 49 - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

MACHINED NEEDLE ROLLER BEARINGS, ISO STANDARD - SERIES 49 - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54768003
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ancillary Bearings, YR-Chain Rollers: Yoke Type - YR-6634-X - Accurate Bushing Company, Inc.
Specs
Features Flanged
Design Units Inch
Bore 1.3780 inch (35.001 mm)
View Details
1.5000 in. ID, 3.2500 in. OD Four Piece Precision Alloy Steel Spherical Bearing w/ Brass Insert - BPFLSX-240 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 98000 lbs (44444 kg)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details
Rotation - Cross Roller Ring - RU124UUCC0G - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 3.1496 inch (80.000 mm)
View Details