Nippon Chemi-Con Corporation Bearing NBX4032

Description
COMBINED NEEDLE ROLLER BEARINGS, WITH THRUST ROLLER BEARING - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY
Description
COMBINED NEEDLE ROLLER BEARINGS, WITH THRUST ROLLER BEARING - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 47179421 - Radwell International
Willingboro, NJ, United States
Bearing
47179421
Bearing 47179421
COMBINED NEEDLE ROLLER BEARINGS, WITH THRUST ROLLER BEARING - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

COMBINED NEEDLE ROLLER BEARINGS, WITH THRUST ROLLER BEARING - WITHOUT INNER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 47179421
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
Rotation - Cross Roller Ring - RA7008CUUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 2.7559 inch (70.000 mm)
View Details
Roller Bearings - 2482850 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rolling Element Steel
Design Units Metric
Bore 3.1496 inch (80.000 mm)
View Details
 - Flat type_Plastic roller_DL - TOK America, Inc.
Specs
Rolling Element Polymer
Operating Temperature 32 to 104 F (0 to 40 C)
Design Units Metric
View Details