Nippon Chemi-Con Corporation Cam Follower NAST50ZZUUR

Description
SEPERABLE ROLLER FOLLOWER W/INNER RING, BORE DIAM OF INNER RING 50MM, SEALED TYPE, W/CROWNED OUTER RING. FREE 2 YEAR RADWELL WARRANTY
Description
SEPERABLE ROLLER FOLLOWER W/INNER RING, BORE DIAM OF INNER RING 50MM, SEALED TYPE, W/CROWNED OUTER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54787740 - Radwell International
Willingboro, NJ, United States
Cam Follower
54787740
Cam Follower 54787740
SEPERABLE ROLLER FOLLOWER W/INNER RING, BORE DIAM OF INNER RING 50MM, SEALED TYPE, W/CROWNED OUTER RING. FREE 2 YEAR RADWELL WARRANTY

SEPERABLE ROLLER FOLLOWER W/INNER RING, BORE DIAM OF INNER RING 50MM, SEALED TYPE, W/CROWNED OUTER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54787740
Product Name Cam Follower
Bearing Surface Crowned
Unlock Full Specs
to access all available technical data

Similar Products

Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3 - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 3 inch (76.2 mm)
Follower Width 1.75 inch (44.45 mm)
View Details
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.2500 inch (6.35 mm)
Thread Length 0.2500 inch (6.35 mm)
View Details
Cam Followers Heavy Stud Type with Screwdriver Slot,Sealed - CFH 2 S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 8090 lbs (3669 kg)
View Details
Rotation - Cam Follower - CFH20-1-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details