Nippon Chemi-Con Corporation Cam Follower NAST20ZZR

Description
ROLLER FOLLOWERS, METRIC - SEPARABLE - WITH INNER RING. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER FOLLOWERS, METRIC - SEPARABLE - WITH INNER RING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54768014 - Radwell International
Willingboro, NJ, United States
Cam Follower
54768014
Cam Follower 54768014
ROLLER FOLLOWERS, METRIC - SEPARABLE - WITH INNER RING. FREE 2 YEAR RADWELL WARRANTY

ROLLER FOLLOWERS, METRIC - SEPARABLE - WITH INNER RING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54768014
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follwer, 10mm Bearing Outside Diameter, M3x0.5 Shoulder Screw Size, Material- 303 Stainless Steel, 440C. - A 7Y 5MCF1004 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Thread Length 0.3150 inch (8 mm)
View Details
Standard Steel Hex Cam Followers - CF-1 7/8-SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Straight
Design Units Inch
Load Rating 6385 lbs (2896 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Rotation - Cam Follower - CFH12M-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details