Nippon Chemi-Con Corporation Cam Follower NART5VUUR

Description
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54788240 - Radwell International
Willingboro, NJ, United States
Cam Follower
54788240
Cam Follower 54788240
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54788240
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Stud Cam Follower Sealed, Hex Drive - CFH 5/8 SB - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 0.7500 inch (19.05 mm)
Follower Width 0.5000 inch (12.7 mm)
View Details
Rotation - Cam Follower - CFH8UU-A - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
23 mm L, 26 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 1.02 inch (26 mm)
View Details