Nippon Chemi-Con Corporation Bearing NART50VUUR

Description
ROLLER BEARINGS, 50MM BORE, 90 MM ROLLER DIA, 30 MM ROLLER WIDTH, SEALED ENCLOSURE, NEEDLE BEARING. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER BEARINGS, 50MM BORE, 90 MM ROLLER DIA, 30 MM ROLLER WIDTH, SEALED ENCLOSURE, NEEDLE BEARING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bearing - 54788223 - Radwell International
Willingboro, NJ, United States
Bearing
54788223
Bearing 54788223
ROLLER BEARINGS, 50MM BORE, 90 MM ROLLER DIA, 30 MM ROLLER WIDTH, SEALED ENCLOSURE, NEEDLE BEARING. FREE 2 YEAR RADWELL WARRANTY

ROLLER BEARINGS, 50MM BORE, 90 MM ROLLER DIA, 30 MM ROLLER WIDTH, SEALED ENCLOSURE, NEEDLE BEARING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Roller Bearings
Product Number 54788223
Product Name Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cross Roller Ring - RB40040UUC0 - THK America, Inc.
Specs
Features Prelubricated; Relubricatable
Type Crossed Roller
Bore 15.7480 inch (400.000 mm)
View Details
SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-76 - Accurate Bushing Company, Inc.
Specs
Design Units Inch
Bore 25.0000 inch (635.000 mm)
Overall Width 46.0000 inch (1168.399 mm)
View Details
0.375 in. ID, 0.8125 in. OD Two Piece Precision Alloy Steel Spherical Bearing - BPFLHA-060 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Spherical
Static Radial 0 lbs (0 kg)
View Details
Crossed Roller Bearings - CRBC Series - HIWIN Corporation
Specs
Type Crossed Roller; (Thin-section)
View Details