Nippon Chemi-Con Corporation Cam Follower NART50UUR

Description
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54788215 - Radwell International
Willingboro, NJ, United States
Cam Follower
54788215
Cam Follower 54788215
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54788215
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH10MUUR - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Stainless; Stainless Steel (400 series)
View Details
23 mm L, 26 mm Roller Dia., 10 mm Stud Dia., Standard Cam Follower, Stud Type - S9930AMKRV26 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Speed Limit 6000 rpm
Outside Diameter 1.02 inch (26 mm)
View Details
Cam Follower with Screwdriver Slot Stud Type, Sealed, in Bearing Steel, Stainless Steel - CF-8-S - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 92200 lbs (41814 kg)
View Details
Stud Type Industrial Cam Followers, CR-C/CR-XC SERIES Stud type: Crowned with Screwdriver Slot - CR-2-3/4-C - Accurate Bushing Company, Inc.
Specs
Type Stud
Bearing Surface Crowned
Load Rating 15280 lbs (6930 kg)
View Details