Nippon Chemi-Con Corporation Cam Follower NART12R

Description
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY
Description
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 54788087 - Radwell International
Willingboro, NJ, United States
Cam Follower
54788087
Cam Follower 54788087
ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

ROLLER FOLLOWERS, METRIC - NON SEPARABLE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 54788087
Product Name Cam Follower
Unlock Full Specs
to access all available technical data

Similar Products

Rotation - Cam Follower - CFH12-1R-AB - THK America, Inc.
Specs
Bearing Surface Eccentric Type (CFH)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-2-C - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 2 inch (50.8 mm)
Follower Width 1.25 inch (31.75 mm)
View Details
Crowned Cam Follower with Hex Hole, Bushing Eccentric - CCFE 11/16 B - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Surface Crowned
Design Units Inch
Load Rating 955 lbs (433 kg)
View Details
Polymer 1 3/8 Inch Cam Follower with 1 1/4 Inch Stainless Steel Stud - S7NSRY-050138 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Stud
Load Rating 240 lbs (109 kg)
Outside Diameter 1.38 inch (34.92 mm)
View Details